Vishay Intertechnology, Inc. RES 357K OHM 1/8W .5% AXIAL RN55E3573DBSL

Description
RES 357Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 357Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM 1/8W .5% AXIAL - RN55E3573DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM 1/8W .5% AXIAL
RN55E3573DBSL
RES 357K OHM 1/8W .5% AXIAL RN55E3573DBSL
RES 357Kohm 1/8W .5% AXIAL

RES 357Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3573DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3573DBSL-ND
Through Hole Resistors RN55E3573DBSL-ND
357 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3573DBSL RN55E3573DBSL-ND
Product Name RES 357K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details