Vishay Intertechnology, Inc. RES 3.57K OHM 1/8W .5% AXIAL RN55E3571DR36

Description
RES 3.57Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/8W .5% AXIAL - RN55E3571DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/8W .5% AXIAL
RN55E3571DR36
RES 3.57K OHM 1/8W .5% AXIAL RN55E3571DR36
RES 3.57Kohm 1/8W .5% AXIAL

RES 3.57Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3571DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3571DR36-ND
Through Hole Resistors RN55E3571DR36-ND
3.57 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.57 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3571DR36 RN55E3571DR36-ND
Product Name RES 3.57K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3570 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers