Vishay Intertechnology, Inc. RES 357 OHM 1/8W .5% AXIAL RN55E3570DRSL

Description
RES 357ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/8W .5% AXIAL - RN55E3570DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/8W .5% AXIAL
RN55E3570DRSL
RES 357 OHM 1/8W .5% AXIAL RN55E3570DRSL
RES 357ohm 1/8W .5% AXIAL

RES 357ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3570DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3570DRSL-ND
Through Hole Resistors RN55E3570DRSL-ND
357 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

357 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3570DRSL RN55E3570DRSL-ND
Product Name RES 357 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details