Vishay Intertechnology, Inc. RES 356 OHM 1/8W 1% AXIAL RN55E3560FB14

Description
RES 356ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 356ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 356 OHM 1/8W 1% AXIAL - RN55E3560FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 356 OHM 1/8W 1% AXIAL
RN55E3560FB14
RES 356 OHM 1/8W 1% AXIAL RN55E3560FB14
RES 356ohm 1/8W 1% AXIAL

RES 356ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3560FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3560FB14-ND
Through Hole Resistors RN55E3560FB14-ND
356 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

356 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3560FB14 RN55E3560FB14-ND
Product Name RES 356 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 356 ohms 356 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details