Vishay Intertechnology, Inc. RES 350 OHM 1/8W 1% AXIAL RN55E3500FB14

Description
RES 350ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 350ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 1/8W 1% AXIAL - RN55E3500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1/8W 1% AXIAL
RN55E3500FB14
RES 350 OHM 1/8W 1% AXIAL RN55E3500FB14
RES 350ohm 1/8W 1% AXIAL

RES 350ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3500FB14-ND
Through Hole Resistors RN55E3500FB14-ND
350 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

350 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 04H6241 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
04H6241
Resistors Vishay 04H6241
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E3500FB14 RN55E3500FB14-ND 04H6241
Product Name RES 350 OHM 1/8W 1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details