Vishay Intertechnology, Inc. RES 34.8 OHM 1/8W 1% AXIAL RN55E34R8FB14

Description
RES 34.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/8W 1% AXIAL - RN55E34R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/8W 1% AXIAL
RN55E34R8FB14
RES 34.8 OHM 1/8W 1% AXIAL RN55E34R8FB14
RES 34.8ohm 1/8W 1% AXIAL

RES 34.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E34R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E34R8FB14-ND
Through Hole Resistors RN55E34R8FB14-ND
34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E34R8FB14 RN55E34R8FB14-ND
Product Name RES 34.8 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers