Vishay Intertechnology, Inc. RES 34.8K OHM 1/8W 1% AXIAL RN55E3482FBSL

Description
RES 34.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1/8W 1% AXIAL - RN55E3482FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1/8W 1% AXIAL
RN55E3482FBSL
RES 34.8K OHM 1/8W 1% AXIAL RN55E3482FBSL
RES 34.8Kohm 1/8W 1% AXIAL

RES 34.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3482FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3482FBSL-ND
Through Hole Resistors RN55E3482FBSL-ND
34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

34.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3482FBSL RN55E3482FBSL-ND
Product Name RES 34.8K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers