Vishay Intertechnology, Inc. RES 348 OHM 1/8W .5% AXIAL RN55E3480DBSL

Description
RES 348ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/8W .5% AXIAL - RN55E3480DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/8W .5% AXIAL
RN55E3480DBSL
RES 348 OHM 1/8W .5% AXIAL RN55E3480DBSL
RES 348ohm 1/8W .5% AXIAL

RES 348ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3480DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3480DBSL-ND
Through Hole Resistors RN55E3480DBSL-ND
348 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

348 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3480DBSL RN55E3480DBSL-ND
Product Name RES 348 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details