Vishay Intertechnology, Inc. RES 340 OHM 1/8W .5% AXIAL RN55E3400DRSL

Description
RES 340ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 340ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340 OHM 1/8W .5% AXIAL - RN55E3400DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1/8W .5% AXIAL
RN55E3400DRSL
RES 340 OHM 1/8W .5% AXIAL RN55E3400DRSL
RES 340ohm 1/8W .5% AXIAL

RES 340ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3400DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3400DRSL-ND
Through Hole Resistors RN55E3400DRSL-ND
340 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

340 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3400DRSL RN55E3400DRSL-ND
Product Name RES 340 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340 ohms 340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details