Vishay Intertechnology, Inc. RES 33.3K OHM 1/8W 1% AXIAL RN55E3332FR36

Description
RES 33.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.3Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.3K OHM 1/8W 1% AXIAL - RN55E3332FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.3K OHM 1/8W 1% AXIAL
RN55E3332FR36
RES 33.3K OHM 1/8W 1% AXIAL RN55E3332FR36
RES 33.3Kohm 1/8W 1% AXIAL

RES 33.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3332FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3332FR36-ND
Through Hole Resistors RN55E3332FR36-ND
33.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3332FR36 RN55E3332FR36-ND
Product Name RES 33.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers