Vishay Intertechnology, Inc. RES 332K OHM 1/8W .1% AXIAL RN55E3323BB14

Description
RES 332Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/8W .1% AXIAL - RN55E3323BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/8W .1% AXIAL
RN55E3323BB14
RES 332K OHM 1/8W .1% AXIAL RN55E3323BB14
RES 332Kohm 1/8W .1% AXIAL

RES 332Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3323BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3323BB14-ND
Through Hole Resistors RN55E3323BB14-ND
332 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

332 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3323BB14 RN55E3323BB14-ND
Product Name RES 332K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details