Vishay Intertechnology, Inc. RES 33.2K OHM 1/8W .25% AXIAL RN55E3322CBSL

Description
RES 33.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/8W .25% AXIAL - RN55E3322CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/8W .25% AXIAL
RN55E3322CBSL
RES 33.2K OHM 1/8W .25% AXIAL RN55E3322CBSL
RES 33.2Kohm 1/8W .25% AXIAL

RES 33.2Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3322CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3322CBSL-ND
Through Hole Resistors RN55E3322CBSL-ND
33.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33.2 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3322CBSL RN55E3322CBSL-ND
Product Name RES 33.2K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers