Vishay Intertechnology, Inc. RES 3.32K OHM 1/8W .5% AXIAL RN55E3321DBSL

Description
RES 3.32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.32Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/8W .5% AXIAL - RN55E3321DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W .5% AXIAL
RN55E3321DBSL
RES 3.32K OHM 1/8W .5% AXIAL RN55E3321DBSL
RES 3.32Kohm 1/8W .5% AXIAL

RES 3.32Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3321DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3321DBSL-ND
Through Hole Resistors RN55E3321DBSL-ND
3.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.32 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3321DBSL RN55E3321DBSL-ND
Product Name RES 3.32K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details