Vishay Intertechnology, Inc. RES 330 OHM 1/8W .1% AXIAL RN55E3300BB14

Description
RES 330ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 330ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/8W .1% AXIAL - RN55E3300BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/8W .1% AXIAL
RN55E3300BB14
RES 330 OHM 1/8W .1% AXIAL RN55E3300BB14
RES 330ohm 1/8W .1% AXIAL

RES 330ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3300BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3300BB14-ND
Through Hole Resistors RN55E3300BB14-ND
330 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

330 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3300BB14 RN55E3300BB14-ND
Product Name RES 330 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details