Vishay Intertechnology, Inc. RES 320K OHM 1/8W .1% AXIAL RN55E3203BBSL

Description
RES 320Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 320Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 320K OHM 1/8W .1% AXIAL - RN55E3203BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 320K OHM 1/8W .1% AXIAL
RN55E3203BBSL
RES 320K OHM 1/8W .1% AXIAL RN55E3203BBSL
RES 320Kohm 1/8W .1% AXIAL

RES 320Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3203BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3203BBSL-ND
Through Hole Resistors RN55E3203BBSL-ND
320 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

320 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3203BBSL RN55E3203BBSL-ND
Product Name RES 320K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 320000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details