Vishay Intertechnology, Inc. RES 32K OHM 1/8W 1% AXIAL RN55E3202FB14

Description
RES 32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 32Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32K OHM 1/8W 1% AXIAL - RN55E3202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32K OHM 1/8W 1% AXIAL
RN55E3202FB14
RES 32K OHM 1/8W 1% AXIAL RN55E3202FB14
RES 32Kohm 1/8W 1% AXIAL

RES 32Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3202FB14-ND
Through Hole Resistors RN55E3202FB14-ND
32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

32 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3202FB14 RN55E3202FB14-ND
Product Name RES 32K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 32000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers