Vishay Intertechnology, Inc. RES 316K OHM 1/8W .5% AXIAL RN55E3163DB14

Description
RES 316Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 316Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316K OHM 1/8W .5% AXIAL - RN55E3163DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316K OHM 1/8W .5% AXIAL
RN55E3163DB14
RES 316K OHM 1/8W .5% AXIAL RN55E3163DB14
RES 316Kohm 1/8W .5% AXIAL

RES 316Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3163DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3163DB14-ND
Through Hole Resistors RN55E3163DB14-ND
316 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

316 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3163DB14 RN55E3163DB14-ND
Product Name RES 316K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 316000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details