Vishay Intertechnology, Inc. RES 31.6K OHM 1/8W .1% AXIAL RN55E3162BRSL

Description
RES 31.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 31.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/8W .1% AXIAL - RN55E3162BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/8W .1% AXIAL
RN55E3162BRSL
RES 31.6K OHM 1/8W .1% AXIAL RN55E3162BRSL
RES 31.6Kohm 1/8W .1% AXIAL

RES 31.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3162BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3162BRSL-ND
Through Hole Resistors RN55E3162BRSL-ND
31.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

31.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3162BRSL RN55E3162BRSL-ND
Product Name RES 31.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 31600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details