Vishay Intertechnology, Inc. Through Hole Resistors RN55E3161BB14

Description
3.16 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E3161BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3161BB14-ND
Through Hole Resistors RN55E3161BB14-ND
3.16 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.16 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 3.16K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E3161BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.16K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E3161BB14
Res Metal Film 3.16K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E3161BB14
Res Metal Film 3.16K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 3.16K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E3161BB14-ND RN55E3161BB14
Product Name Through Hole Resistors Res Metal Film 3.16K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details