Vishay Intertechnology, Inc. Through Hole Resistors RN55E30R9BB14

Description
30.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E30R9BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E30R9BB14-ND
Through Hole Resistors RN55E30R9BB14-ND
30.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 30.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E30R9BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 30.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E30R9BB14
Res Metal Film 30.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E30R9BB14
Res Metal Film 30.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 30.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cmf-55 30.9 .1% T-9 Rn55E30R9B B14 Vishay - 11N7460 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 30.9 .1% T-9 Rn55E30R9B B14 Vishay
11N7460
Cmf-55 30.9 .1% T-9 Rn55E30R9B B14 Vishay 11N7460
CMF-55 30.9 .1% T-9 RN55E30R9B B14

CMF-55 30.9 .1% T-9 RN55E30R9B B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E30R9BB14-ND RN55E30R9BB14 11N7460
Product Name Through Hole Resistors Res Metal Film 30.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Cmf-55 30.9 .1% T-9 Rn55E30R9B B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details