Vishay Intertechnology, Inc. RES 30.9K OHM 1/8W .1% AXIAL RN55E3092BBSL

Description
RES 30.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 30.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/8W .1% AXIAL - RN55E3092BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/8W .1% AXIAL
RN55E3092BBSL
RES 30.9K OHM 1/8W .1% AXIAL RN55E3092BBSL
RES 30.9Kohm 1/8W .1% AXIAL

RES 30.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3092BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3092BBSL-ND
Through Hole Resistors RN55E3092BBSL-ND
30.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3092BBSL RN55E3092BBSL-ND
Product Name RES 30.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers