Vishay Intertechnology, Inc. RES 3.09K OHM 1/8W .5% AXIAL RN55E3091DRSL

Description
RES 3.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 3.09Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09K OHM 1/8W .5% AXIAL - RN55E3091DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09K OHM 1/8W .5% AXIAL
RN55E3091DRSL
RES 3.09K OHM 1/8W .5% AXIAL RN55E3091DRSL
RES 3.09Kohm 1/8W .5% AXIAL

RES 3.09Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3091DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3091DRSL-ND
Through Hole Resistors RN55E3091DRSL-ND
3.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3091DRSL RN55E3091DRSL-ND
Product Name RES 3.09K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3090 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers