Vishay Intertechnology, Inc. RES 309 OHM 1/8W .1% AXIAL RN55E3090BRSL

Description
RES 309ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 309ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309 OHM 1/8W .1% AXIAL - RN55E3090BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/8W .1% AXIAL
RN55E3090BRSL
RES 309 OHM 1/8W .1% AXIAL RN55E3090BRSL
RES 309ohm 1/8W .1% AXIAL

RES 309ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3090BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3090BRSL-ND
Through Hole Resistors RN55E3090BRSL-ND
309 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

309 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3090BRSL RN55E3090BRSL-ND
Product Name RES 309 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 309 ohms 309 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers