Vishay Intertechnology, Inc. RES 305 OHM 1/8W .1% AXIAL RN55E3050BRSL

Description
RES 305ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 305ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 305 OHM 1/8W .1% AXIAL - RN55E3050BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 305 OHM 1/8W .1% AXIAL
RN55E3050BRSL
RES 305 OHM 1/8W .1% AXIAL RN55E3050BRSL
RES 305ohm 1/8W .1% AXIAL

RES 305ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E3050BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3050BRSL-ND
Through Hole Resistors RN55E3050BRSL-ND
305 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

305 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3050BRSL RN55E3050BRSL-ND
Product Name RES 305 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 305 ohms 305 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers