Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55E3003BB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 300Kohms .1% 25ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 300Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55E3003BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55E3003BB14
Vishay/DaleMetal Film Resistors - RN55E3003BB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 300Kohms .1% 25ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 300Kohms .1% 25ppm

Supplier's Site
Through Hole Resistors - RN55E3003BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3003BB14-ND
Through Hole Resistors RN55E3003BB14-ND
300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E3003BB14 RN55E3003BB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details