Vishay Intertechnology, Inc. Through Hole Resistors RN55E3000BB14

Description
300 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E3000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E3000BB14-ND
Through Hole Resistors RN55E3000BB14-ND
300 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 300 OHM 1/8W .1% AXIAL - RN55E3000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/8W .1% AXIAL
RN55E3000BB14
RES 300 OHM 1/8W .1% AXIAL RN55E3000BB14
RES 300ohm 1/8W .1% AXIAL

RES 300ohm 1/8W .1% AXIAL

Supplier's Site
Resistors Vishay - 77C5797 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
77C5797
Resistors Vishay 77C5797
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E3000BB14-ND RN55E3000BB14 77C5797
Product Name Through Hole Resistors RES 300 OHM 1/8W .1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details