Vishay Intertechnology, Inc. RES 29.4K OHM 1/8W .25% AXIAL RN55E2942CRSL

Description
RES 29.4Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 29.4Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/8W .25% AXIAL - RN55E2942CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/8W .25% AXIAL
RN55E2942CRSL
RES 29.4K OHM 1/8W .25% AXIAL RN55E2942CRSL
RES 29.4Kohm 1/8W .25% AXIAL

RES 29.4Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2942CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2942CRSL-ND
Through Hole Resistors RN55E2942CRSL-ND
29.4 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

29.4 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2942CRSL RN55E2942CRSL-ND
Product Name RES 29.4K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 29400 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details