Vishay Intertechnology, Inc. RES 2.94K OHM 1/8W .5% AXIAL RN55E2941DBSL

Description
RES 2.94Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.94Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/8W .5% AXIAL - RN55E2941DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/8W .5% AXIAL
RN55E2941DBSL
RES 2.94K OHM 1/8W .5% AXIAL RN55E2941DBSL
RES 2.94Kohm 1/8W .5% AXIAL

RES 2.94Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2941DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2941DBSL-ND
Through Hole Resistors RN55E2941DBSL-ND
2.94 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.94 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2941DBSL RN55E2941DBSL-ND
Product Name RES 2.94K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2940 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details