Vishay Intertechnology, Inc. Through Hole Resistors RN55E2913BRE6

Description
291 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
291 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E2913BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2913BRE6-ND
Through Hole Resistors RN55E2913BRE6-ND
291 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

291 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 291K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E2913BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 291K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E2913BRE6
Res Metal Film 291K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E2913BRE6
Res Metal Film 291K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 291K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E2913BRE6-ND RN55E2913BRE6
Product Name Through Hole Resistors Res Metal Film 291K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers