Vishay Intertechnology, Inc. Through Hole Resistors RN55E2871BB14

Description
2.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E2871BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2871BB14-ND
Through Hole Resistors RN55E2871BB14-ND
2.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.87 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E2871BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E2871BB14
Res Metal Film 2.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E2871BB14
Res Metal Film 2.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 2.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E2871BB14-ND RN55E2871BB14
Product Name Through Hole Resistors Res Metal Film 2.87K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details