Vishay Intertechnology, Inc. RES 27.4 OHM 1/8W .1% AXIAL RN55E27R4BB14

Description
RES 27.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/8W .1% AXIAL - RN55E27R4BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/8W .1% AXIAL
RN55E27R4BB14
RES 27.4 OHM 1/8W .1% AXIAL RN55E27R4BB14
RES 27.4ohm 1/8W .1% AXIAL

RES 27.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E27R4BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E27R4BB14-ND
Through Hole Resistors RN55E27R4BB14-ND
27.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E27R4BB14 RN55E27R4BB14-ND
Product Name RES 27.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details