Vishay Intertechnology, Inc. RES 27.7K OHM 1/8W .25% AXIAL RN55E2772CBSL

Description
RES 27.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 27.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.7K OHM 1/8W .25% AXIAL - RN55E2772CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.7K OHM 1/8W .25% AXIAL
RN55E2772CBSL
RES 27.7K OHM 1/8W .25% AXIAL RN55E2772CBSL
RES 27.7Kohm 1/8W .25% AXIAL

RES 27.7Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2772CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2772CBSL-ND
Through Hole Resistors RN55E2772CBSL-ND
27.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2772CBSL RN55E2772CBSL-ND
Product Name RES 27.7K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers