Vishay Intertechnology, Inc. RES 274 OHM 1/8W .5% AXIAL RN55E2740DBSL

Description
RES 274ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/8W .5% AXIAL - RN55E2740DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/8W .5% AXIAL
RN55E2740DBSL
RES 274 OHM 1/8W .5% AXIAL RN55E2740DBSL
RES 274ohm 1/8W .5% AXIAL

RES 274ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2740DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2740DBSL-ND
Through Hole Resistors RN55E2740DBSL-ND
274 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2740DBSL RN55E2740DBSL-ND
Product Name RES 274 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details