Vishay Intertechnology, Inc. RES 27.1K OHM 1/8W .1% AXIAL RN55E2712BRSL

Description
RES 27.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 27.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1K OHM 1/8W .1% AXIAL - RN55E2712BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1K OHM 1/8W .1% AXIAL
RN55E2712BRSL
RES 27.1K OHM 1/8W .1% AXIAL RN55E2712BRSL
RES 27.1Kohm 1/8W .1% AXIAL

RES 27.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2712BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2712BRSL-ND
Through Hole Resistors RN55E2712BRSL-ND
27.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2712BRSL RN55E2712BRSL-ND
Product Name RES 27.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers