Vishay Intertechnology, Inc. RES 2.67K OHM 1/8W .5% AXIAL RN55E2671DB14

Description
RES 2.67Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.67Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/8W .5% AXIAL - RN55E2671DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/8W .5% AXIAL
RN55E2671DB14
RES 2.67K OHM 1/8W .5% AXIAL RN55E2671DB14
RES 2.67Kohm 1/8W .5% AXIAL

RES 2.67Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2671DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2671DB14-ND
Through Hole Resistors RN55E2671DB14-ND
2.67 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.67 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2671DB14 RN55E2671DB14-ND
Product Name RES 2.67K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2670 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details