Vishay Intertechnology, Inc. RES 267 OHM 1/8W .5% AXIAL RN55E2670DRSL

Description
RES 267ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 267ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/8W .5% AXIAL - RN55E2670DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/8W .5% AXIAL
RN55E2670DRSL
RES 267 OHM 1/8W .5% AXIAL RN55E2670DRSL
RES 267ohm 1/8W .5% AXIAL

RES 267ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2670DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2670DRSL-ND
Through Hole Resistors RN55E2670DRSL-ND
267 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

267 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2670DRSL RN55E2670DRSL-ND
Product Name RES 267 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267 ohms 267 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details