Vishay Intertechnology, Inc. METAL FILM,1/8W,26.4K,.1%,25PPM,BULK RN55E2642BB14

Description
METAL FILM,1/8W,26.4K,.1%, 25PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,26.4K,.1%, 25PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,26.4K,.1%,25PPM,BULK - RN55E2642BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,26.4K,.1%,25PPM,BULK
RN55E2642BB14
METAL FILM,1/8W,26.4K,.1%,25PPM,BULK RN55E2642BB14
METAL FILM,1/8W,26.4K,.1%, 25PPM,BULK

METAL FILM,1/8W,26.4K,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - RN55E2642BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2642BB14-ND
Through Hole Resistors RN55E2642BB14-ND
26.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2642BB14 RN55E2642BB14-ND
Product Name METAL FILM,1/8W,26.4K,.1%,25PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers