Vishay Intertechnology, Inc. RES 261K OHM 1/8W .5% AXIAL RN55E2613DRSL

Description
RES 261Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 261Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM 1/8W .5% AXIAL - RN55E2613DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM 1/8W .5% AXIAL
RN55E2613DRSL
RES 261K OHM 1/8W .5% AXIAL RN55E2613DRSL
RES 261Kohm 1/8W .5% AXIAL

RES 261Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2613DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2613DRSL-ND
Through Hole Resistors RN55E2613DRSL-ND
261 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

261 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2613DRSL RN55E2613DRSL-ND
Product Name RES 261K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 261000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers