Vishay Intertechnology, Inc. RES 26.1K OHM 1/8W .25% AXIAL RN55E2612CBSL

Description
RES 26.1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/8W .25% AXIAL - RN55E2612CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/8W .25% AXIAL
RN55E2612CBSL
RES 26.1K OHM 1/8W .25% AXIAL RN55E2612CBSL
RES 26.1Kohm 1/8W .25% AXIAL

RES 26.1Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2612CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2612CBSL-ND
Through Hole Resistors RN55E2612CBSL-ND
26.1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2612CBSL RN55E2612CBSL-ND
Product Name RES 26.1K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details