Vishay Intertechnology, Inc. RES 2.61K OHM 1/8W .5% AXIAL RN55E2611DRSL

Description
RES 2.61Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/8W .5% AXIAL - RN55E2611DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/8W .5% AXIAL
RN55E2611DRSL
RES 2.61K OHM 1/8W .5% AXIAL RN55E2611DRSL
RES 2.61Kohm 1/8W .5% AXIAL

RES 2.61Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2611DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2611DRSL-ND
Through Hole Resistors RN55E2611DRSL-ND
2.61 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.61 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2611DRSL RN55E2611DRSL-ND
Product Name RES 2.61K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details