Vishay Intertechnology, Inc. RES 255K OHM 1/8W 1% AXIAL RN55E2553FB14

Description
RES 255Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 255Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255K OHM 1/8W 1% AXIAL - RN55E2553FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255K OHM 1/8W 1% AXIAL
RN55E2553FB14
RES 255K OHM 1/8W 1% AXIAL RN55E2553FB14
RES 255Kohm 1/8W 1% AXIAL

RES 255Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2553FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2553FB14-ND
Through Hole Resistors RN55E2553FB14-ND
255 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2553FB14 RN55E2553FB14-ND
Product Name RES 255K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers