Vishay Intertechnology, Inc. Through Hole Resistors RN55E2550DRSL

Description
255 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
255 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E2550DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2550DRSL-ND
Through Hole Resistors RN55E2550DRSL-ND
255 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 255 OHM 1/8W .5% AXIAL - RN55E2550DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/8W .5% AXIAL
RN55E2550DRSL
RES 255 OHM 1/8W .5% AXIAL RN55E2550DRSL
RES 255ohm 1/8W .5% AXIAL

RES 255ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E2550DRSL-ND RN55E2550DRSL
Product Name Through Hole Resistors RES 255 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details