Vishay Intertechnology, Inc. RES 255 OHM 1/8W .5% AXIAL RN55E2550DBSL

Description
RES 255ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1/8W .5% AXIAL - RN55E2550DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1/8W .5% AXIAL
RN55E2550DBSL
RES 255 OHM 1/8W .5% AXIAL RN55E2550DBSL
RES 255ohm 1/8W .5% AXIAL

RES 255ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2550DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2550DBSL-ND
Through Hole Resistors RN55E2550DBSL-ND
255 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

255 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2550DBSL RN55E2550DBSL-ND
Product Name RES 255 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details