Vishay Intertechnology, Inc. RES 2.49K OHM 1/8W .5% AXIAL RN55E2491DBSL

Description
RES 2.49Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W .5% AXIAL - RN55E2491DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W .5% AXIAL
RN55E2491DBSL
RES 2.49K OHM 1/8W .5% AXIAL RN55E2491DBSL
RES 2.49Kohm 1/8W .5% AXIAL

RES 2.49Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2491DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2491DBSL-ND
Through Hole Resistors RN55E2491DBSL-ND
2.49 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.49 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2491DBSL RN55E2491DBSL-ND
Product Name RES 2.49K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details