Vishay Intertechnology, Inc. Through Hole Resistors RN55E2431FR36

Description
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E2431FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2431FR36-ND
Through Hole Resistors RN55E2431FR36-ND
2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.43 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 2.43K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E2431FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.43K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E2431FR36
Res Metal Film 2.43K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E2431FR36
Res Metal Film 2.43K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 2.43K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E2431FR36-ND RN55E2431FR36
Product Name Through Hole Resistors Res Metal Film 2.43K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details