Vishay Intertechnology, Inc. RES 2.38K OHM 1/8W .1% AXIAL RN55E2381BB14

Description
RES 2.38Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.38Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.38K OHM 1/8W .1% AXIAL - RN55E2381BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.38K OHM 1/8W .1% AXIAL
RN55E2381BB14
RES 2.38K OHM 1/8W .1% AXIAL RN55E2381BB14
RES 2.38Kohm 1/8W .1% AXIAL

RES 2.38Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2381BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2381BB14-ND
Through Hole Resistors RN55E2381BB14-ND
2.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2381BB14 RN55E2381BB14-ND
Product Name RES 2.38K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2380 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details