Vishay Intertechnology, Inc. RES 237K OHM 1/8W .5% AXIAL RN55E2373DBSL

Description
RES 237Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/8W .5% AXIAL - RN55E2373DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/8W .5% AXIAL
RN55E2373DBSL
RES 237K OHM 1/8W .5% AXIAL RN55E2373DBSL
RES 237Kohm 1/8W .5% AXIAL

RES 237Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2373DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2373DBSL-ND
Through Hole Resistors RN55E2373DBSL-ND
237 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2373DBSL RN55E2373DBSL-ND
Product Name RES 237K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers