Vishay Intertechnology, Inc. RES 23.7K OHM 1/8W 1% AXIAL RN55E2372FRSL

Description
RES 23.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/8W 1% AXIAL - RN55E2372FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/8W 1% AXIAL
RN55E2372FRSL
RES 23.7K OHM 1/8W 1% AXIAL RN55E2372FRSL
RES 23.7Kohm 1/8W 1% AXIAL

RES 23.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2372FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2372FRSL-ND
Through Hole Resistors RN55E2372FRSL-ND
23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2372FRSL RN55E2372FRSL-ND
Product Name RES 23.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details