Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole RN55E2371DB14

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RN55E2371DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RN55E2371DB14
Resistor-Fixed-Single-Through-Hole RN55E2371DB14
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - RN55E2371DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2371DB14-ND
Through Hole Resistors RN55E2371DB14-ND
2.37 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.37 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2371DB14 RN55E2371DB14-ND
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers