Vishay Intertechnology, Inc. RES 237 OHM 1/8W .5% AXIAL RN55E2370DBSL

Description
RES 237ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/8W .5% AXIAL - RN55E2370DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/8W .5% AXIAL
RN55E2370DBSL
RES 237 OHM 1/8W .5% AXIAL RN55E2370DBSL
RES 237ohm 1/8W .5% AXIAL

RES 237ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E2370DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E2370DBSL-ND
Through Hole Resistors RN55E2370DBSL-ND
237 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

237 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E2370DBSL RN55E2370DBSL-ND
Product Name RES 237 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details